Alps Alpine Encoders EC05E1220401

Description
ENCODER MECH QUAD VERT PC PIN
Request a Quote Datasheet
Description
ENCODER MECH QUAD VERT PC PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - 4809-EC05E1220401CT-ND - DigiKey
Thief River Falls, MN, United States
ENCODER MECH QUAD VERT PC PIN

ENCODER MECH QUAD VERT PC PIN

Buy Now Datasheet
Encoders - 4809-EC05E1220401TR-ND - DigiKey
Thief River Falls, MN, United States
ENCODER MECH QUAD VERT PC PIN

ENCODER MECH QUAD VERT PC PIN

Buy Now Datasheet
Encoders - 4809-EC05E1220401DKR-ND - DigiKey
Thief River Falls, MN, United States
ENCODER MECH QUAD VERT PC PIN

ENCODER MECH QUAD VERT PC PIN

Buy Now Datasheet
Encoder,vertical, 5Mm, 12Det, 12Ppr; Supply Voltage Min Alps Alpine - 75T6658 - Newark, An Avnet Company
Chicago, IL, United States
Encoder,vertical, 5Mm, 12Det, 12Ppr; Supply Voltage Min Alps Alpine
75T6658
Encoder,vertical, 5Mm, 12Det, 12Ppr; Supply Voltage Min Alps Alpine 75T6658
ENCODER,VERTICAL, 5MM, 12DET, 12PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:-; No. of Detents:12; Operating Temperature Max:85°C; Operating Temperature RoHS Compliant: Yes

ENCODER,VERTICAL, 5MM, 12DET, 12PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:-; No. of Detents:12; Operating Temperature Max:85°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Key/Switch >> Rotary Encoders
EC05E1220401
Key/Switch >> Rotary Encoders EC05E1220401
SMD Rotary Encoders ROHS

SMD Rotary Encoders ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number 4809-EC05E1220401CT-ND 75T6658 EC05E1220401
Product Name Encoders Encoder,vertical, 5Mm, 12Det, 12Ppr; Supply Voltage Min Alps Alpine Key/Switch >> Rotary Encoders
Encoder Technology Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

M-Sense16 Magnetic Encoder - M Sense16a - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Open Optical Encoders -  - Renishaw
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
View Details
Rotary Incremental Encoder - 9120B - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details