Alps Alpine Encoders EC12E1220406

Description
ENCODER INCREM QUAD VERT PC PIN
Request a Quote Datasheet
Description
ENCODER INCREM QUAD VERT PC PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - 4809-EC12E1220406-ND - DigiKey
Thief River Falls, MN, United States
ENCODER INCREM QUAD VERT PC PIN

ENCODER INCREM QUAD VERT PC PIN

Buy Now Datasheet
Futian, Shenzhen, China
Key/Switch >> Rotary Encoders
EC12E1220406
Key/Switch >> Rotary Encoders EC12E1220406
Plugin Rotary Encoders ROHS

Plugin Rotary Encoders ROHS

Supplier's Site Datasheet
Encoder, Vertical, 12Mm, 12Det,12Ppr; Supply Voltage Min Alps Alpine - 75T6734 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Vertical, 12Mm, 12Det,12Ppr; Supply Voltage Min Alps Alpine
75T6734
Encoder, Vertical, 12Mm, 12Det,12Ppr; Supply Voltage Min Alps Alpine 75T6734
ENCODER, VERTICAL, 12MM, 12DET,12PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC12 Series; No. of Detents:12; Pulse Output Count:12; Rotational Life RoHS Compliant: Yes

ENCODER, VERTICAL, 12MM, 12DET,12PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC12 Series; No. of Detents:12; Pulse Output Count:12; Rotational Life RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number 4809-EC12E1220406-ND EC12E1220406 75T6734
Product Name Encoders Key/Switch >> Rotary Encoders Encoder, Vertical, 12Mm, 12Det,12Ppr; Supply Voltage Min Alps Alpine
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Encoder with Magnetic Detent - BGE 25 - EBE Elektro-Bau-Elemente GmbH
Specs
Encoder Technology Magnetic
View Details
Hollow Shaft Incremental Encoder - 8435H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details
incremental-encoders - OCD-INH00-XXXXX-TW00-ARW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details