Alps Alpine Encoders EC11E18244AU

Description
ENCODER MECH QUAD VERT PC PIN
Request a Quote Datasheet
Description
ENCODER MECH QUAD VERT PC PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - 4809-EC11E18244AU-ND - DigiKey
Thief River Falls, MN, United States
ENCODER MECH QUAD VERT PC PIN

ENCODER MECH QUAD VERT PC PIN

Buy Now Datasheet
Futian, Shenzhen, China
Key/Switch >> Rotary Encoders
EC11E18244AU
Key/Switch >> Rotary Encoders EC11E18244AU
Plugin Rotary Encoders ROHS

Plugin Rotary Encoders ROHS

Supplier's Site Datasheet
Encoder, Vertical, 11Mm, 36Det,18Ppr; Supply Voltage Min Alps Alpine - 75T6685 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Vertical, 11Mm, 36Det,18Ppr; Supply Voltage Min Alps Alpine
75T6685
Encoder, Vertical, 11Mm, 36Det,18Ppr; Supply Voltage Min Alps Alpine 75T6685
ENCODER, VERTICAL, 11MM, 36DET,18PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC11 Series; No. of Detents:36; Pulse Output Count:18; Rotational Life RoHS Compliant: Yes

ENCODER, VERTICAL, 11MM, 36DET,18PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC11 Series; No. of Detents:36; Pulse Output Count:18; Rotational Life RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number 4809-EC11E18244AU-ND EC11E18244AU 75T6685
Product Name Encoders Key/Switch >> Rotary Encoders Encoder, Vertical, 11Mm, 36Det,18Ppr; Supply Voltage Min Alps Alpine
Encoder Technology Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Incremental Rotary Encoder - Model DR86A Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 1024 (counts/revolution)
View Details
M-Sense22 Magnetic Encoder - M Sense22a - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Absolute Encoder with SSI Output - M58 - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Absolute; Multiturn
Absolute Encoder Output Code Gray; Binary
View Details