ENCODER INCREM QUAD VERT PC PIN
Plugin Rotary Encoders ROHS
ENCODER, VERTICAL, 12MM, 12DET,12PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC12 Series; No. of Detents:12; Pulse Output Count:12; Rotational Life RoHS Compliant: Yes
| DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rotary Encoders | Rotary Encoders | Rotary Encoders |
| Product Number | 4809-EC12E1220813-ND | EC12E1220813 | 75T6736 |
| Product Name | Encoders | Key/Switch >> Rotary Encoders | Encoder, Vertical, 12Mm, 12Det,12Ppr; Supply Voltage Min Alps Alpine |
| Encoder Type | Incremental |