Bourns, Inc. Encoders EM14R0D-M20-L064S

Description
Rotary Encoder Optical 64 Quadrature (Incremental) Vertical
Request a Quote Datasheet
Description
Rotary Encoder Optical 64 Quadrature (Incremental) Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - EM14R0D-M20-L064S-ND - DigiKey
Thief River Falls, MN, United States
Rotary Encoder Optical 64 Quadrature (Incremental) Vertical

Rotary Encoder Optical 64 Quadrature (Incremental) Vertical

Buy Now Datasheet
Sheung Wan, Hong Kong
Encoders 64PPR AXIAL STANDARD SWITCH

Encoders 64PPR AXIAL STANDARD SWITCH

Buy Now Datasheet
Incremental Encoder, 2Ch, 120Rpm; Encoder Technology Bourns - 75K7476 - Newark, An Avnet Company
Chicago, IL, United States
Incremental Encoder, 2Ch, 120Rpm; Encoder Technology Bourns
75K7476
Incremental Encoder, 2Ch, 120Rpm; Encoder Technology Bourns 75K7476
INCREMENTAL ENCODER, 2CH, 120RPM; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:64PPR; No. of Detents:0 Detents; Orientation:Vertical ; Push Switch:With Push Switch; Encoder Output:Quadrature; IP Rating:IP54RoHS Compliant: Yes

INCREMENTAL ENCODER, 2CH, 120RPM; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:64PPR; No. of Detents:0 Detents; Orientation:Vertical; Push Switch:With Push Switch; Encoder Output:Quadrature; IP Rating:IP54RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number EM14R0D-M20-L064S-ND EM14R0D-M20-L064S 75K7476
Product Name Encoders Encoders Incremental Encoder, 2Ch, 120Rpm; Encoder Technology Bourns
Encoder Technology Optical
Unlock Full Specs
to access all available technical data

Similar Products

M-Sense12A Autoclavable Encoder - M Sense12Aa - Portescap
Specs
Encoder Type Incremental
Lines / Revolution 1 to 1024 (lines/revolution)
Count Rate 4000 kHz
View Details
Incremental Rotary Encoder - Model 775 Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 4096 (counts/revolution)
Diameter / Width 1.38 inch (34.92 mm)
View Details
Open Optical Encoders -  - Renishaw
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
View Details
kit-encoders - KTD-BC00B-0814-W0AM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details