Alps Alpine Encoders EC12E24204A2

Description
ENCODER INCREM QUAD VERT PC PIN
Request a Quote
Description
ENCODER INCREM QUAD VERT PC PIN
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Encoder, Vertical, 24Det, 24Ppr from Alps Alpine is designed for applications requiring precise rotational feedback. It operates at a supply voltage of 5V DC and features a total of 24 detents and 24 pulses per revolution, making it suitable for applications that demand accurate position sensing. The encoder has a rotational life cycle rating of 30,000 cycles, indicating its durability for extended use. It is compliant with RoHS standards, ensuring it meets environmental regulations. This encoder is part of the EC12 series, which is known for its reliability and performance in various electronic applications.

Datasheet Summary
Powered by GS/AI

The Encoder, Vertical, 24Det, 24Ppr from Alps Alpine is designed for applications requiring precise rotational feedback. It operates at a supply voltage of 5V DC and features a total of 24 detents and 24 pulses per revolution, making it suitable for applications that demand accurate position sensing. The encoder has a rotational life cycle rating of 30,000 cycles, indicating its durability for extended use. It is compliant with RoHS standards, ensuring it meets environmental regulations. This encoder is part of the EC12 series, which is known for its reliability and performance in various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Encoders - 4809-EC12E24204A2-ND - DigiKey
Thief River Falls, MN, United States
ENCODER INCREM QUAD VERT PC PIN

ENCODER INCREM QUAD VERT PC PIN

Buy Now Datasheet
ROTARY ENCODER MECHANICAL 24PPR

ROTARY ENCODER MECHANICAL 24PPR

Supplier's Site Datasheet
Encoder, Vertical, 24Det, 24Ppr; Supply Voltage Min Alps Alpine - 75T6741 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Vertical, 24Det, 24Ppr; Supply Voltage Min Alps Alpine
75T6741
Encoder, Vertical, 24Det, 24Ppr; Supply Voltage Min Alps Alpine 75T6741
ENCODER, VERTICAL, 24DET, 24PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC12 Series; No. of Detents:24; Pulse Output Count:24; Rotational Life Cycles:30000; RoHS Compliant: Yes

ENCODER, VERTICAL, 24DET, 24PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC12 Series; No. of Detents:24; Pulse Output Count:24; Rotational Life Cycles:30000; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number 4809-EC12E24204A2-ND EC12E24204A2 75T6741
Product Name Encoders Encoders Encoder, Vertical, 24Det, 24Ppr; Supply Voltage Min Alps Alpine
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

Motion Control Sensors - 100477 - RS Components, Ltd.
Specs
Operating Temperature -4 F (-20 C)
View Details
Incremental Rotary Encoder - Model 775 Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Counts / Revolution 4096 (counts/revolution)
Diameter / Width 1.38 inch (34.92 mm)
View Details
Encoders - Industrial - 6207-01029-969-ND - DigiKey
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature
View Details
D12 Magnetic Encoder - D12 - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Encoder Output Pulse & Direction
View Details