Alps Alpine Encoders EC12D1524403

Description
ENCODER INCREM QUAD VERT PC PIN
Request a Quote Datasheet
Description
ENCODER INCREM QUAD VERT PC PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - 4809-EC12D1524403-ND - DigiKey
Thief River Falls, MN, United States
ENCODER INCREM QUAD VERT PC PIN

ENCODER INCREM QUAD VERT PC PIN

Buy Now Datasheet
Encoder, Vertical, 12Mm, 30Det,15Ppr; Supply Voltage Min Alps Alpine - 75T6728 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Vertical, 12Mm, 30Det,15Ppr; Supply Voltage Min Alps Alpine
75T6728
Encoder, Vertical, 12Mm, 30Det,15Ppr; Supply Voltage Min Alps Alpine 75T6728
ENCODER, VERTICAL, 12MM, 30DET,15PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC12 Series; No. of Detents:30; Pulse Output Count:15; Rotational Life RoHS Compliant: Yes

ENCODER, VERTICAL, 12MM, 30DET,15PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC12 Series; No. of Detents:30; Pulse Output Count:15; Rotational Life RoHS Compliant: Yes

Supplier's Site Datasheet
ROTARY ENCODER MECHANICAL 15PPR

ROTARY ENCODER MECHANICAL 15PPR

Supplier's Site Datasheet
Futian, Shenzhen, China
Key/Switch >> Rotary Encoders
EC12D1524403
Key/Switch >> Rotary Encoders EC12D1524403
Plugin Rotary Encoders ROHS

Plugin Rotary Encoders ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders
Product Number 4809-EC12D1524403-ND 75T6728 EC12D1524403 EC12D1524403
Product Name Encoders Encoder, Vertical, 12Mm, 30Det,15Ppr; Supply Voltage Min Alps Alpine Encoders Key/Switch >> Rotary Encoders
Encoder Type Incremental
Unlock Full Specs
to access all available technical data