Alps Alpine Encoders EC11E15244B2

Description
ENCODER MECH QUAD VERT PC PIN
Request a Quote Datasheet
Description
ENCODER MECH QUAD VERT PC PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - 4809-EC11E15244B2-ND - DigiKey
Thief River Falls, MN, United States
ENCODER MECH QUAD VERT PC PIN

ENCODER MECH QUAD VERT PC PIN

Buy Now Datasheet
Encoder, Vertical, 11Mm, 30Det,15Ppr; Supply Voltage Min Alps Alpine - 75T6679 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Vertical, 11Mm, 30Det,15Ppr; Supply Voltage Min Alps Alpine
75T6679
Encoder, Vertical, 11Mm, 30Det,15Ppr; Supply Voltage Min Alps Alpine 75T6679
ENCODER, VERTICAL, 11MM, 30DET,15PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC11 Series; No. of Detents:30; Pulse Output Count:15; Rotational Life RoHS Compliant: Yes

ENCODER, VERTICAL, 11MM, 30DET,15PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC11 Series; No. of Detents:30; Pulse Output Count:15; Rotational Life RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Key/Switch >> Rotary Encoders
EC11E15244B2
Key/Switch >> Rotary Encoders EC11E15244B2
Plugin Rotary Encoders ROHS

Plugin Rotary Encoders ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number 4809-EC11E15244B2-ND 75T6679 EC11E15244B2
Product Name Encoders Encoder, Vertical, 11Mm, 30Det,15Ppr; Supply Voltage Min Alps Alpine Key/Switch >> Rotary Encoders
Encoder Technology Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Encoders-Brakes-Flanges > Encoders - EC - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Absolute Rotary Encoder - Model A58SBS Stainless Steel Absolute Encoder - Encoder Products Company
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Multiturn
Resolution 16 to ? bits
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
Encoders - 1882-1078400-ND - DigiKey
Specs
Output Signal Serial Synchronous Interface
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details