ENCODER INCREM QUAD VERT PC PIN
Plugin Rotary Encoders ROHS
ENCODER, VERTICAL, 12MM, 30DET,15PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC12 Series; No. of Detents:30; Pulse Output Count:15; Rotational Life RoHS Compliant: Yes
| DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Rotary Encoders | Rotary Encoders | Rotary Encoders |
| Product Number | 4809-EC12D1564404-ND | EC12D1564404 | 75T6731 |
| Product Name | Encoders | Key/Switch >> Rotary Encoders | Encoder, Vertical, 12Mm, 30Det,15Ppr; Supply Voltage Min Alps Alpine |
| Encoder Type | Incremental |