Alps Alpine Encoders EC10E1220505

Description
ENCODER MECH QUAD VERT PC PIN
Request a Quote Datasheet
Description
ENCODER MECH QUAD VERT PC PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - 4809-EC10E1220505-ND - DigiKey
Thief River Falls, MN, United States
ENCODER MECH QUAD VERT PC PIN

ENCODER MECH QUAD VERT PC PIN

Buy Now Datasheet
Encoder, Horiz, 10Mm, 24Det, 12Ppr; Supply Voltage Min Alps Alpine - 75T6664 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Horiz, 10Mm, 24Det, 12Ppr; Supply Voltage Min Alps Alpine
75T6664
Encoder, Horiz, 10Mm, 24Det, 12Ppr; Supply Voltage Min Alps Alpine 75T6664
ENCODER, HORIZ, 10MM, 24DET, 12PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:-; Encoder Resolution:12CPR; No. of Detents:24; Operating Temperature Max:85°C; RoHS Compliant: Yes

ENCODER, HORIZ, 10MM, 24DET, 12PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:-; Encoder Resolution:12CPR; No. of Detents:24; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders
Product Number 4809-EC10E1220505-ND 75T6664
Product Name Encoders Encoder, Horiz, 10Mm, 24Det, 12Ppr; Supply Voltage Min Alps Alpine
Encoder Technology Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Encoders-Brakes-Flanges > Encoders - EC - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Encoder Technology Optical
View Details
Incremental Rotary Encoder - Model DR651 Accu-Coder® - Encoder Products Company
Specs
Encoder Type Incremental
Encoder Output Quadrature
Count Rate 100 kHz
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
Encoders - Industrial - 1882-1058464-ND - DigiKey
Specs
Encoder Type Incremental
Encoder Output Quadrature
Counts / Revolution 5000 (counts/revolution)
View Details