Alps Alpine Encoders EC12E1220405

Description
ENCODER INCREM QUAD VERT PC PIN
Request a Quote Datasheet
Description
ENCODER INCREM QUAD VERT PC PIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - 4809-EC12E1220405-ND - DigiKey
Thief River Falls, MN, United States
ENCODER INCREM QUAD VERT PC PIN

ENCODER INCREM QUAD VERT PC PIN

Buy Now Datasheet
Encoder, Vertical, 12Mm, 12Det,12Ppr; Supply Voltage Min Alps Alpine - 75T6733 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Vertical, 12Mm, 12Det,12Ppr; Supply Voltage Min Alps Alpine
75T6733
Encoder, Vertical, 12Mm, 12Det,12Ppr; Supply Voltage Min Alps Alpine 75T6733
ENCODER, VERTICAL, 12MM, 12DET,12PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC12 Series; No. of Detents:12; Pulse Output Count:12; Rotational Life RoHS Compliant: Yes

ENCODER, VERTICAL, 12MM, 12DET,12PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:EC12 Series; No. of Detents:12; Pulse Output Count:12; Rotational Life RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Key/Switch >> Rotary Encoders
EC12E1220405
Key/Switch >> Rotary Encoders EC12E1220405
Plugin Rotary Encoders ROHS

Plugin Rotary Encoders ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number 4809-EC12E1220405-ND 75T6733 EC12E1220405
Product Name Encoders Encoder, Vertical, 12Mm, 12Det,12Ppr; Supply Voltage Min Alps Alpine Key/Switch >> Rotary Encoders
Encoder Type Incremental
Unlock Full Specs
to access all available technical data

Similar Products

M-Sense22 Magnetic Encoder - M Sense22i - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Incremental Rotary Encoder - Model 755A Blind Hollow Bore - Encoder Products Company
Specs
Encoder Type Incremental
Features Hollow Shaft
Counts / Revolution 30000 (counts/revolution)
View Details
Specs
Encoder Technology Magnetic
Encoder Type Absolute; Incremental
View Details
kit-encoders - KTD-BC00B-0018-E7RM-JAQ - POSITAL B.V.
Specs
Encoder Technology Magnetic
Encoder Type Multiturn; Modular Kit
Features Programmable
View Details