Bourns, Inc. Encoders EM14A0D-C24-L064S

Description
Rotary Encoder Optical 64 Quadrature (Incremental) Vertical
Request a Quote Datasheet
Description
Rotary Encoder Optical 64 Quadrature (Incremental) Vertical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - EM14A0D-C24-L064S-ND - DigiKey
Thief River Falls, MN, United States
Rotary Encoder Optical 64 Quadrature (Incremental) Vertical

Rotary Encoder Optical 64 Quadrature (Incremental) Vertical

Buy Now Datasheet
Motion Control Sensors - 6917705P - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Control Sensors
6917705P
Motion Control Sensors 6917705P
Bourns EM14A0D-C24-L064S

Bourns EM14A0D-C24-L064S

Supplier's Site
Motion Control Sensors - 1674551 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Control Sensors
1674551
Motion Control Sensors 1674551
Bourns EM14A0D-C24-L064S

Bourns EM14A0D-C24-L064S

Supplier's Site
Sheung Wan, Hong Kong
Encoders 14MM Axial

Encoders 14MM Axial

Buy Now Datasheet
Optical Encoder; Encoder Technology Bourns - 58K1358 - Newark, An Avnet Company
Chicago, IL, United States
Optical Encoder; Encoder Technology Bourns
58K1358
Optical Encoder; Encoder Technology Bourns 58K1358
OPTICAL ENCODER; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:64PPR; No. of Detents:0 Detents; Orientation:Vertical ; Push Switch:With Push Switch; Encoder Output:Quadrature; Product Range:EM14 Series RoHS Compliant: Yes

OPTICAL ENCODER; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:64PPR; No. of Detents:0 Detents; Orientation:Vertical; Push Switch:With Push Switch; Encoder Output:Quadrature; Product Range:EM14 Series RoHS Compliant: Yes

Supplier's Site
Encoder, Incremental, 2Ch, 120Rpm; Supply Voltage Min Bourns - 61M6048 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Incremental, 2Ch, 120Rpm; Supply Voltage Min Bourns
61M6048
Encoder, Incremental, 2Ch, 120Rpm; Supply Voltage Min Bourns 61M6048
ENCODER, INCREMENTAL, 2CH, 120RPM; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Channels:2Channels; Rotational Speed Max:120rpm; Product Range:EM14A0D-C24-L0 64S Series; SVHC:Lead (15-Jan-2019); Behind Panel RoHS Compliant: Yes

ENCODER, INCREMENTAL, 2CH, 120RPM; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Channels:2Channels; Rotational Speed Max:120rpm; Product Range:EM14A0D-C24-L064S Series; SVHC:Lead (15-Jan-2019); Behind Panel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders
Product Number EM14A0D-C24-L064S-ND 6917705P 1674551 EM14A0D-C24-L064S 58K1358 61M6048
Product Name Encoders Motion Control Sensors Motion Control Sensors Encoders Optical Encoder; Encoder Technology Bourns Encoder, Incremental, 2Ch, 120Rpm; Supply Voltage Min Bourns
Encoder Technology Optical Optical Optical Optical
Encoder Type Incremental Incremental Incremental Incremental Incremental
Encoder Output Quadrature Quadrature Quadrature Quadrature
Counts / Revolution 64 (counts/revolution) 64 (counts/revolution) 64 (counts/revolution) 64 (counts/revolution)
Operating Temperature -40 to 158 F (-40 to 70 C)
Unlock Full Specs
to access all available technical data