ENCODER MECH QUAD VERT PC PIN
ENCODER MECH QUAD VERT PC PIN
ENCODER MECH QUAD VERT PC PIN
ENCODER, HORIZ, 5MM, 12DET, 12PPR; Supply Voltage Min:-; Supply Voltage Max:5VDC; No. of Channels:2Channels; Rotational Speed Max:-; Product Range:-; No. of Detents:12; Operating Temperature Max:85°C; Operating Temperature Min:-30°C;RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rotary Encoders | Rotary Encoders |
| Product Number | 4809-EC05E1220202DKR-ND | 75T6656 |
| Product Name | Encoders | Encoder, Horiz, 5Mm, 12Det, 12Ppr; Supply Voltage Min Alps Alpine |
| Encoder Technology | Mechanical |