Rotary Encoder Mechanical 24 Quadrature (Incremental) Vertical
INCREMENTAL ENCODER; Encoder Technology:Mechanica
ABSOLUTE ENCODER, INCREMENTAL, 120RPM; Supply Voltage Min:-; Supply Voltage Max:-; No. of Channels:2Channels; Rotational Speed Max:120rpm; Product Range:ECW Series; SVHC:No SVHC (15-Jan-2018); Connector Type:Pins; External RoHS Compliant: Yes
The sturdy construction and exceptionally long life of the digital contacting encoder make it a good choice where reliability and dependability are required. The ECW encoder produces a 2-channel, 2-bit gray code quadrature signal which is suitable for digital systems where both magnitude and direction of adjustment must be provided. The 2 channel gray coded signal of this incremental encoder allows the user's decode circuit to sense analog direction of rotation as well as up-down counter capabilities. Output: 2-Bit gray code, Channel A leads Channel B by 90° electrically turning clockwise (CW). Closed Circuit Resistance: 5 Ohms max. Electrical Travel and Mechanical Angle: Continuous. Contact Bounce (15 RPM): 5 ms Max. RPM (Operating): 120 Max. Rotational Life: 200K shaft revolutions. Weight: Approx. 0.75 Oz.
Features:
ROTARY ENCODER MECHANICAL 24PPR
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders | Rotary Encoders |
| Product Number | 6928614 | 6928614P | ECW1J-B24-BC0024L-ND | ECW1J-B24-BC0024L | 62K3103 | 46Y2513 | 70153788 | ECW1J-B24-BC0024L |
| Product Name | Motion Control Sensors | Motion Control Sensors | Encoders | Encoders | Incremental Encoder; Encoder Technology Bourns | Absolute Encoder, Incremental, 120Rpm; Supply Voltage Min Bourns | Encoder, Digital, Contacting | Encoders |
| Encoder Type | Incremental | Incremental | Incremental | Incremental | Absolute; Incremental | Incremental | ||
| Encoder Output | Quadrature | Quadrature | Quadrature | Quadrature | Quadrature | |||
| Output Signal | Quadrature | Quadrature | ||||||
| Counts / Revolution | 24 (counts/revolution) | 24 (counts/revolution) | 24 (counts/revolution) | 24 (counts/revolution) | ||||
| Resolution | 2 bits |