Bourns, Inc. Mechanical Rotary Encoders EMS22A50-D28-LT6

Description
Bourns EMS22A50-D28-LT6
Request a Quote Datasheet
Description
Bourns EMS22A50-D28-LT6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Rotary Encoders - 7899490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mechanical Rotary Encoders
7899490
Mechanical Rotary Encoders 7899490
Bourns EMS22A50-D28-LT6

Bourns EMS22A50-D28-LT6

Supplier's Site
Mechanical Rotary Encoders - 7899490P - RS Components, Ltd.
Corby, Northants, United Kingdom
Mechanical Rotary Encoders
7899490P
Mechanical Rotary Encoders 7899490P
Bourns EMS22A50-D28-LT6

Bourns EMS22A50-D28-LT6

Supplier's Site
Mechanical Rotary Encoders - 1675430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Mechanical Rotary Encoders
1675430
Mechanical Rotary Encoders 1675430
Bourns EMS22A50-D28-LT6

Bourns EMS22A50-D28-LT6

Supplier's Site
Encoders - EMS22A50-D28-LT6-ND - DigiKey
Thief River Falls, MN, United States
Rotary Encoder Magnetic 1024 Binary (Absolute) Vertical

Rotary Encoder Magnetic 1024 Binary (Absolute) Vertical

Buy Now Datasheet
Absolute Encoder, 10000Rpm, 5Vdc; Encoder Technology Bourns - 23T2649 - Newark, An Avnet Company
Chicago, IL, United States
Absolute Encoder, 10000Rpm, 5Vdc; Encoder Technology Bourns
23T2649
Absolute Encoder, 10000Rpm, 5Vdc; Encoder Technology Bourns 23T2649
ABSOLUTE ENCODER, 10000RPM, 5VDC; Encoder Technology:Magnetic; Encoder Type:Absolute; Encoder Resolution:1024CPR; No. of Detents:0 Detents; Orientation:Vertical ; Push Switch:Without Push Switch; Encoder Output:Binary; IP Rating:IP65 RoHS Compliant: Yes

ABSOLUTE ENCODER, 10000RPM, 5VDC; Encoder Technology:Magnetic; Encoder Type:Absolute; Encoder Resolution:1024CPR; No. of Detents:0 Detents; Orientation:Vertical; Push Switch:Without Push Switch; Encoder Output:Binary; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Encoders Absolute Encoder

Encoders Absolute Encoder

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders
Product Number 7899490 7899490P EMS22A50-D28-LT6-ND 23T2649 EMS22A50-D28-LT6
Product Name Mechanical Rotary Encoders Mechanical Rotary Encoders Encoders Absolute Encoder, 10000Rpm, 5Vdc; Encoder Technology Bourns Encoders
Encoder Technology Mechanical Mechanical Magnetic
Encoder Type Absolute Absolute Absolute Absolute
Shaft Speed 10000 rpm
Diameter / Width 0.1248 inch (3.17 mm) 0.1248 inch (3.17 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IE2-400 - Encoders Series IE2-400 magnetic Encoder, digital outputs 2 channels, 50 - 400 lines per revolution - FAULHABER MICROMO
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Output Signal Square Wave; Current
View Details
Motion Control Sensors - 334813 - RS Components, Ltd.
Specs
Diameter / Width 3.94 inch (100 mm)
View Details
Hollow Shaft Incremental Encoder - 8235H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details
absolute-encoders - OCD-CAA1B-0012-B150-ARW - POSITAL B.V.
Specs
Encoder Technology Optical
Encoder Type Absolute
Features Hollow Shaft; Programmable
View Details