RECOM Power, Inc. DC DC Converters RP-2406S

Description
Isolated Module DC DC Converter 1 Output 6V 167mA 21.6V - 26.4V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 6V 167mA 21.6V - 26.4V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-3115-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-3115-5-ND
DC DC Converters 945-3115-5-ND
Isolated Module DC DC Converter 1 Output 6V 167mA 21.6V - 26.4V Input

Isolated Module DC DC Converter 1 Output 6V 167mA 21.6V - 26.4V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RP-2406S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RP-2406S
Power Supplies - Board Mount - DC DC Converters RP-2406S
DC DC CONVERTER 6V 1W

DC DC CONVERTER 6V 1W

Supplier's Site
Dc-Dc Converter, 24V, 0.167A; Power Supply Approvals Recom Power - 33AC3862 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.167A; Power Supply Approvals Recom Power
33AC3862
Dc-Dc Converter, 24V, 0.167A; Power Supply Approvals Recom Power 33AC3862
DC-DC CONVERTER, 24V, 0.167A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:10.2mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.167A; Power Supply Approvals:-; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:167mA; Output Voltage - Output 2:-; Width:10.2mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-3115-5-ND RP-2406S 33AC3862
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 24V, 0.167A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
DC Output Current 0.1670 amps 0.1670 amps
DC Input Voltage 21.6 to 26.4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psbe-10360-80-3u-27487 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 360.0 volts
AC Output Current 0.0 to 80 amps
View Details