RECOM Power, Inc. DC DC Converters RP180H-4824SRW/P

Description
Isolated Module DC DC Converter 1 Output 24V 6.5A 16.5V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 6.5A 16.5V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP180H-4824SRW/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP180H-4824SRW/P-ND
DC DC Converters RP180H-4824SRW/P-ND
Isolated Module DC DC Converter 1 Output 24V 6.5A 16.5V - 75V Input

Isolated Module DC DC Converter 1 Output 24V 6.5A 16.5V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 6.5A; Output Power Max Recom Power - 01AC3369 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 6.5A; Output Power Max Recom Power
01AC3369
Dc-Dc Converter, 24V, 6.5A; Output Power Max Recom Power 01AC3369
DC-DC CONVERTER, 24V, 6.5A; Output Power Max:156W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:6.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 6.5A; Output Power Max:156W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:6.5A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP180H-4824SRW/P-ND 01AC3369
Product Name DC DC Converters Dc-Dc Converter, 24V, 6.5A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
DC Output Current 6.5 amps 6.5 amps
DC Input Voltage 16.5 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG10-12-15Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
High Reliability, High Temperature, Conduction/convection Cooled - BHT 319-F4 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details