Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 43V - 160V Input
DC-DC CONVERTER, 2 O/P, 20W; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:667mA; Output Voltage - Output 2:-15V; Width:50.8mm RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RP20-11015DFR/P-ND | 79Y0343 |
| Product Name | DC DC Converters | Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 79 C (-40 to 174 F) | |
| DC Output Current | 0.6670 amps | 0.6670 amps |
| DC Input Voltage | 43.0 to 160.0 volts |