RECOM Power, Inc. DC DC Converters RP20-2415DFR/P

Description
Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP20-2415DFR/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP20-2415DFR/P-ND
DC DC Converters RP20-2415DFR/P-ND
Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 9V - 36V Input

Buy Now Datasheet
DC DC Converters - 1486-RP20-2415DFR/P-CHP - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1486-RP20-2415DFR/P-CHP
DC DC Converters 1486-RP20-2415DFR/P-CHP
Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 9V - 36V Input

Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Recom Power - 79Y0360 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Recom Power
79Y0360
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Recom Power 79Y0360
DC-DC CONVERTER, 2 O/P, 20W; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:667mA; Output Voltage - Output 2:-15V; Width:50.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 20W; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:667mA; Output Voltage - Output 2:-15V; Width:50.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP20-2415DFR/P-ND 79Y0360
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 79 C (-40 to 174 F)
DC Output Current 0.6670 amps 0.6670 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - DCR80-12B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details