RECOM Power, Inc. DC DC Converters RP20-4805SFR/XC

Description
Isolated Module DC DC Converter 1 Output 5V 4A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 4A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP20-4805SFR/XC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP20-4805SFR/XC-ND
DC DC Converters RP20-4805SFR/XC-ND
Isolated Module DC DC Converter 1 Output 5V 4A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 4A 18V - 75V Input

Buy Now Datasheet
Dc/dc Converter, 5V, 4A; Power Supply Approvals Recom Power - 84Y3747 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 5V, 4A; Power Supply Approvals Recom Power
84Y3747
Dc/dc Converter, 5V, 4A; Power Supply Approvals Recom Power 84Y3747
DC/DC CONVERTER, 5V, 4A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

DC/DC CONVERTER, 5V, 4A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP20-4805SFR/XC-ND 84Y3747
Product Name DC DC Converters Dc/dc Converter, 5V, 4A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 79 C (-40 to 174 F)
DC Output Current 4 amps 4 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
Power Supply - 11050727 - Radwell International
Yaskawa America, Inc. - Motion Division
Specs
AC Output Voltage 220.0 volts
DC Output Voltage 24.0 volts
View Details
Power Supplies - 5000007293-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
View Details