RECOM Power, Inc. DC DC Converters RP180H-4848SRW/N

Description
Isolated Module DC DC Converter 1 Output 48V 3.2A 16.5V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 48V 3.2A 16.5V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP180H-4848SRW/N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP180H-4848SRW/N-ND
DC DC Converters RP180H-4848SRW/N-ND
Isolated Module DC DC Converter 1 Output 48V 3.2A 16.5V - 75V Input

Isolated Module DC DC Converter 1 Output 48V 3.2A 16.5V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 48V, 3.2A; Output Power Max Recom Power - 01AC3371 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 48V, 3.2A; Output Power Max Recom Power
01AC3371
Dc-Dc Converter, 48V, 3.2A; Output Power Max Recom Power 01AC3371
DC-DC CONVERTER, 48V, 3.2A; Output Power Max:153.5W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:3.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

DC-DC CONVERTER, 48V, 3.2A; Output Power Max:153.5W; No. of Outputs:1 Output; Output Voltage - Output 1:48V; Output Current - Output 1:3.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP180H-4848SRW/N-ND 01AC3371
Product Name DC DC Converters Dc-Dc Converter, 48V, 3.2A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
DC Output Current 3.2 amps 3.2 amps
DC Input Voltage 16.5 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sinpro Adapter AC to DC 100-240V 63W 18V C14 DC Plug 180° (Medical use) - 96PSA-A63W18V1-M - Advantech
Specs
Type AC / DC Adapter; Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
AC Input Current 1.62 amps
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN001NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details