RECOM Power, Inc. DC DC Converters RP20-2415SFR/P

Description
Isolated Module DC DC Converter 1 Output 15V 1.33A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 1.33A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP20-2415SFR/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP20-2415SFR/P-ND
DC DC Converters RP20-2415SFR/P-ND
Isolated Module DC DC Converter 1 Output 15V 1.33A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 1.33A 9V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 15V, 1.33A; Power Supply Approvals Recom Power - 79Y0363 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 15V, 1.33A; Power Supply Approvals Recom Power
79Y0363
Dc/dc Converter, 15V, 1.33A; Power Supply Approvals Recom Power 79Y0363
DC/DC CONVERTER, 15V, 1.33A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC/DC CONVERTER, 15V, 1.33A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:1.33A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP20-2415SFR/P-ND 79Y0363
Product Name DC DC Converters Dc/dc Converter, 15V, 1.33A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 79 C (-40 to 174 F)
DC Output Current 1.33 amps 1.33 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 1U Programmable DC Power - ea-ps-9200-50-1u-29388 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 200.0 volts
AC Output Current 0.0 to 50 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Solid State Induction Heating Power Supply - Statipower® SP5 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 10 to 1300 watts
Output Frequency 0.0030 to 0.0500 MHz
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details