RECOM Power, Inc. DC DC Converters RP20-11015DFR/N

Description
Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 43V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 43V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP20-11015DFR/N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP20-11015DFR/N-ND
DC DC Converters RP20-11015DFR/N-ND
Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 43V - 160V Input

Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 43V - 160V Input

Buy Now Datasheet
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Recom Power - 79Y0342 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Recom Power
79Y0342
Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Recom Power 79Y0342
DC-DC CONVERTER, 2 O/P, 20W; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:667mA; Output Voltage - Output 2:-15V; Width:50.8mm RoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 20W; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:667mA; Output Voltage - Output 2:-15V; Width:50.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP20-11015DFR/N-ND 79Y0342
Product Name DC DC Converters Dc-Dc Converter, 2 O/p, 20W; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 79 C (-40 to 174 F)
DC Output Current 0.6670 amps 0.6670 amps
DC Input Voltage 43.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AC DC Desktop, Wall Power Adapters - 237-2231-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details