RECOM Power, Inc. DC DC Converters RP180H-2424SRW/N

Description
Isolated Module DC DC Converter 1 Output 24V 6A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 6A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP180H-2424SRW/N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP180H-2424SRW/N-ND
DC DC Converters RP180H-2424SRW/N-ND
Isolated Module DC DC Converter 1 Output 24V 6A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 6A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 24V, 6A; Output Power Max Recom Power - 01AC3347 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 6A; Output Power Max Recom Power
01AC3347
Dc-Dc Converter, 24V, 6A; Output Power Max Recom Power 01AC3347
DC-DC CONVERTER, 24V, 6A; Output Power Max:144W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 6A; Output Power Max:144W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:6A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP180H-2424SRW/N-ND 01AC3347
Product Name DC DC Converters Dc-Dc Converter, 24V, 6A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
DC Output Current 6 amps 6 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 200-240V 960W 48V with PFC Function - 96PSD-A960W48-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -30 to 70 C (-22 to 158 F)
View Details
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN001PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details