Isolated Module DC DC Converter 1 Output 12V 1.67A 43V - 160V Input
DC/DC CONVERTER, 12V, 1.67A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes
DC DC CONVERTER 12V 20W
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-2992-ND | 79Y0340 | RP20-11012SFR/P |
| Product Name | DC DC Converters | Dc/dc Converter, 12V, 1.67A; Power Supply Approvals Recom Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 79 C (-40 to 174 F) | -40 to 79 C (-40 to 174 F) | |
| DC Output Current | 1.67 amps | 1.67 amps | |
| DC Input Voltage | 43.0 to 160.0 volts |