RECOM Power, Inc. DC DC Converters RP20-4805SFR/P

Description
Isolated Module DC DC Converter 1 Output 5V 4A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 4A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP20-4805SFR/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP20-4805SFR/P-ND
DC DC Converters RP20-4805SFR/P-ND
Isolated Module DC DC Converter 1 Output 5V 4A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 5V 4A 18V - 75V Input

Buy Now Datasheet
Dc/dc Converter, 5V, 4A; Power Supply Approvals Recom Power - 79Y0369 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 5V, 4A; Power Supply Approvals Recom Power
79Y0369
Dc/dc Converter, 5V, 4A; Power Supply Approvals Recom Power 79Y0369
DC/DC CONVERTER, 5V, 4A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

DC/DC CONVERTER, 5V, 4A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP20-4805SFR/P-ND 79Y0369
Product Name DC DC Converters Dc/dc Converter, 5V, 4A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 79 C (-40 to 174 F)
DC Output Current 4 amps 4 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data