RECOM Power, Inc. DC DC Converters RP20-483.3SFR/XC

Description
Isolated Module DC DC Converter 1 Output 3.3V 4.5A 18V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 4.5A 18V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP20-483.3SFR/XC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP20-483.3SFR/XC-ND
DC DC Converters RP20-483.3SFR/XC-ND
Isolated Module DC DC Converter 1 Output 3.3V 4.5A 18V - 75V Input

Isolated Module DC DC Converter 1 Output 3.3V 4.5A 18V - 75V Input

Buy Now Datasheet
Dc/dc Converter, 3.3V, 4.5A; Power Supply Approvals Recom Power - 84Y3752 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 3.3V, 4.5A; Power Supply Approvals Recom Power
84Y3752
Dc/dc Converter, 3.3V, 4.5A; Power Supply Approvals Recom Power 84Y3752
DC/DC CONVERTER, 3.3V, 4.5A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC/DC CONVERTER, 3.3V, 4.5A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP20-483.3SFR/XC-ND 84Y3752
Product Name DC DC Converters Dc/dc Converter, 3.3V, 4.5A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 79 C (-40 to 174 F)
DC Output Current 4.5 amps 4.5 amps
DC Input Voltage 18.0 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-48-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
200W, Rugged DC/DC Converter for Redundant Operation in Railway and Other Heavy Duty Environments - RWD 200-P200L, RWD 200-P200X - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details