RECOM Power, Inc. DC DC Converters RP20-243.3SFR/N

Description
Isolated Module DC DC Converter 1 Output 3.3V 4.5A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 3.3V 4.5A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP20-243.3SFR/N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP20-243.3SFR/N-ND
DC DC Converters RP20-243.3SFR/N-ND
Isolated Module DC DC Converter 1 Output 3.3V 4.5A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 4.5A 9V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 3.3V, 4.5A; Power Supply Approvals Recom Power - 79Y0365 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 3.3V, 4.5A; Power Supply Approvals Recom Power
79Y0365
Dc/dc Converter, 3.3V, 4.5A; Power Supply Approvals Recom Power 79Y0365
DC/DC CONVERTER, 3.3V, 4.5A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC/DC CONVERTER, 3.3V, 4.5A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP20-243.3SFR/N-ND 79Y0365
Product Name DC DC Converters Dc/dc Converter, 3.3V, 4.5A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 79 C (-40 to 174 F)
DC Output Current 4.5 amps 4.5 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-110 Bench-top Power Supply - PSH3-30-110 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
DC-DC Converters - CCG15-48-15D - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details