RECOM Power, Inc. DC DC Converters RP20-2405SFR/XC

Description
Isolated Module DC DC Converter 1 Output 5V 4A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 4A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP20-2405SFR/XC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP20-2405SFR/XC-ND
DC DC Converters RP20-2405SFR/XC-ND
Isolated Module DC DC Converter 1 Output 5V 4A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 5V 4A 9V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 5V, 4A; Power Supply Approvals Recom Power - 84Y3741 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 5V, 4A; Power Supply Approvals Recom Power
84Y3741
Dc/dc Converter, 5V, 4A; Power Supply Approvals Recom Power 84Y3741
DC/DC CONVERTER, 5V, 4A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

DC/DC CONVERTER, 5V, 4A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP20-2405SFR/XC-ND 84Y3741
Product Name DC DC Converters Dc/dc Converter, 5V, 4A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 79 C (-40 to 174 F)
DC Output Current 4 amps 4 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-24-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
500VA Rugged, Industrial Quality Convection Cooled Inverter with Sine Wave Output - CSI 500-5E-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details