RECOM Power, Inc. DC DC Converters RP20-2412SFR/N

Description
Isolated Module DC DC Converter 1 Output 12V 1.67A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 1.67A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP20-2412SFR/N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP20-2412SFR/N-ND
DC DC Converters RP20-2412SFR/N-ND
Isolated Module DC DC Converter 1 Output 12V 1.67A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 1.67A 9V - 36V Input

Buy Now Datasheet
Dc/dc Converter, 12V, 1.67A; Power Supply Approvals Recom Power - 79Y0356 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 12V, 1.67A; Power Supply Approvals Recom Power
79Y0356
Dc/dc Converter, 12V, 1.67A; Power Supply Approvals Recom Power 79Y0356
DC/DC CONVERTER, 12V, 1.67A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

DC/DC CONVERTER, 12V, 1.67A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.67A; Output Voltage - Output 2:-; Width:25.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP20-2412SFR/N-ND 79Y0356
Product Name DC DC Converters Dc/dc Converter, 12V, 1.67A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 79 C (-40 to 174 F)
DC Output Current 1.67 amps 1.67 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-MC Enclosed Power Supply - PS-24-MC - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 110.0 volts
View Details
DC-DC Converters - i7C4W012A050V-0C1-R - TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PS-S1005 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
2 suppliers