The DC-DC Converter from Recom Power, part number 63X9736, is designed for medical applications with a compact SIP package. It provides dual outputs of 5V and -5V, delivering a maximum output power of 1W. The converter is certified for medical use under IEC/EN 60601-1 standards, ensuring compliance with safety requirements. It features high isolation voltage of 5.2 kVDC and offers efficiencies up to 82%. The operating temperature range is from -40°C to +90°C, making it suitable for various environments. Additionally, it includes optional continuous short circuit protection and is RoHS compliant. This product is ideal for engineers seeking a reliable power supply solution for medical devices.
Isolated Module DC DC Converter 2 Output 5V -5V 100mA, 100mA 21.6V - 26.4V Input
DC DC CONVERTER +/-5V 1W
DC-DC CONVERTER, MEDICAL, 2 O/P, 1W, SIP; Power Supply Approvals:Medical; Input Ratio:1:1; Output Power Max:1W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:100mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 945-1957-5-ND | RP-2405D | 63X9736 |
| Product Name | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Medical, 2 O/p, 1W, Sip; Power Supply Approvals Recom Power |
| Type | DC-DC Converter; Medical Power Supply; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| DC Output Current | 0.1000 amps | 0.1000 amps | |
| DC Input Voltage | 21.6 to 26.4 volts |