RECOM Power, Inc. DC DC Converters RP180H-4812SRW/P-HC

Description
Isolated Module DC DC Converter 1 Output 12V 13A 16.5V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 13A 16.5V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP180H-4812SRW/P-HC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP180H-4812SRW/P-HC-ND
DC DC Converters RP180H-4812SRW/P-HC-ND
Isolated Module DC DC Converter 1 Output 12V 13A 16.5V - 75V Input

Isolated Module DC DC Converter 1 Output 12V 13A 16.5V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 13A; Output Power Max Recom Power - 01AC3362 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 13A; Output Power Max Recom Power
01AC3362
Dc-Dc Converter, 12V, 13A; Output Power Max Recom Power 01AC3362
DC-DC CONVERTER, 12V, 13A; Output Power Max:156W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:13A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 13A; Output Power Max:156W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:13A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP180H-4812SRW/P-HC-ND 01AC3362
Product Name DC DC Converters Dc-Dc Converter, 12V, 13A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
DC Output Current 13 amps 13 amps
DC Input Voltage 16.5 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Power Supply / Open Frame/Enclosed - tps-mpu60s-48v-28375 - TPS Elektronik GmbH
Specs
Type DC-DC Converter
Form Factor Open Frame
AC Output Voltage 48.0 volts
View Details