Isolated Module DC DC Converter 1 Output 15V 10A 16.5V - 75V Input
DC-DC CONVERTER, 15V, 10A; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RP180H-4815SRW/N-ND | 01AC3363 |
| Product Name | DC DC Converters | Dc-Dc Converter, 15V, 10A; Output Power Max Recom Power |
| Type | DC-DC Converter; 1 | DC-DC Converter |
| Form Factor | Board Mount | |
| Operating Temperature | -40 to 115 C (-40 to 239 F) | |
| DC Output Current | 10 amps | 10 amps |
| DC Input Voltage | 16.5 to 75.0 volts |