RECOM Power, Inc. DC DC Converters RP180H-2412SRW/N

Description
Isolated Module DC DC Converter 1 Output 12V 12A 9V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 12V 12A 9V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP180H-2412SRW/N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP180H-2412SRW/N-ND
DC DC Converters RP180H-2412SRW/N-ND
Isolated Module DC DC Converter 1 Output 12V 12A 9V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 12A 9V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, 12V, 12A; Output Power Max Recom Power - 01AC3339 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 12A; Output Power Max Recom Power
01AC3339
Dc-Dc Converter, 12V, 12A; Output Power Max Recom Power 01AC3339
DC-DC CONVERTER, 12V, 12A; Output Power Max:144W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:12A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

DC-DC CONVERTER, 12V, 12A; Output Power Max:144W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:12A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP180H-2412SRW/N-ND 01AC3339
Product Name DC DC Converters Dc-Dc Converter, 12V, 12A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
DC Output Current 12 amps 12 amps
DC Input Voltage 9.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH3-30-220 Bench-top Power Supply - PSH3-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG10-48-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details