RECOM Power, Inc. DC DC Converters RP20-11015DFR/XC

Description
Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 43V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 43V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP20-11015DFR/XC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP20-11015DFR/XC-ND
DC DC Converters RP20-11015DFR/XC-ND
Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 43V - 160V Input

Isolated Module DC DC Converter 2 Output 15V -15V 667mA, 667mA 43V - 160V Input

Buy Now Datasheet
Dc/dc Converter, 2 O/p, 20W; Power Supply Approvals Recom Power - 84Y3738 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 2 O/p, 20W; Power Supply Approvals Recom Power
84Y3738
Dc/dc Converter, 2 O/p, 20W; Power Supply Approvals Recom Power 84Y3738
DC/DC CONVERTER, 2 O/P, 20W; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:667mA; Output Voltage - Output 2:-15V; Width:50.8mm RoHS Compliant: Yes

DC/DC CONVERTER, 2 O/P, 20W; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:667mA; Output Voltage - Output 2:-15V; Width:50.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP20-11015DFR/XC-ND 84Y3738
Product Name DC DC Converters Dc/dc Converter, 2 O/p, 20W; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 79 C (-40 to 174 F)
DC Output Current 0.6670 amps 0.6670 amps
DC Input Voltage 43.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

3590-Series - 3590-2A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details