RECOM Power, Inc. DC DC Converters RP20-11005SFR/P

Description
Isolated Module DC DC Converter 1 Output 5V 4A 43V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 4A 43V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP20-11005SFR/P-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP20-11005SFR/P-ND
DC DC Converters RP20-11005SFR/P-ND
Isolated Module DC DC Converter 1 Output 5V 4A 43V - 160V Input

Isolated Module DC DC Converter 1 Output 5V 4A 43V - 160V Input

Buy Now Datasheet
Dc/dc Converter, 5V, 4A; Power Supply Approvals Recom Power - 79Y0334 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 5V, 4A; Power Supply Approvals Recom Power
79Y0334
Dc/dc Converter, 5V, 4A; Power Supply Approvals Recom Power 79Y0334
DC/DC CONVERTER, 5V, 4A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

DC/DC CONVERTER, 5V, 4A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RP20-11005SFR/P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RP20-11005SFR/P
Power Supplies - Board Mount - DC DC Converters RP20-11005SFR/P
DC DC CONVERTER 5V 20W

DC DC CONVERTER 5V 20W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number RP20-11005SFR/P-ND 79Y0334 RP20-11005SFR/P
Product Name DC DC Converters Dc/dc Converter, 5V, 4A; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 79 C (-40 to 174 F) -40 to 79 C (-40 to 174 F)
DC Output Current 4 amps 4 amps
DC Input Voltage 43.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-7548 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 1.6 amps
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-60-48-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 1.25 amps
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details