RECOM Power, Inc. DC DC Converters RP180H-4815SRW/N-HC

Description
Isolated Module DC DC Converter 1 Output 15V 10A 16.5V - 75V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 15V 10A 16.5V - 75V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP180H-4815SRW/N-HC-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP180H-4815SRW/N-HC-ND
DC DC Converters RP180H-4815SRW/N-HC-ND
Isolated Module DC DC Converter 1 Output 15V 10A 16.5V - 75V Input

Isolated Module DC DC Converter 1 Output 15V 10A 16.5V - 75V Input

Buy Now Datasheet
Dc-Dc Converter, 15V, 10A; Output Power Max Recom Power - 01AC3364 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 15V, 10A; Output Power Max Recom Power
01AC3364
Dc-Dc Converter, 15V, 10A; Output Power Max Recom Power 01AC3364
DC-DC CONVERTER, 15V, 10A; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

DC-DC CONVERTER, 15V, 10A; Output Power Max:150W; No. of Outputs:1 Output; Output Voltage - Output 1:15V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; DC / DC Converter Type:Half Brick RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP180H-4815SRW/N-HC-ND 01AC3364
Product Name DC DC Converters Dc-Dc Converter, 15V, 10A; Output Power Max Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 115 C (-40 to 239 F)
DC Output Current 10 amps 10 amps
DC Input Voltage 16.5 to 75.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - IPS-X64A1K2W-A - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / BSMI / UKCA
DC Output Voltage 3.3 volts
View Details
2 suppliers