RECOM Power, Inc. DC DC Converters RP20-11005SFR/N

Description
Isolated Module DC DC Converter 1 Output 5V 4A 43V - 160V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 4A 43V - 160V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - RP20-11005SFR/N-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
RP20-11005SFR/N-ND
DC DC Converters RP20-11005SFR/N-ND
Isolated Module DC DC Converter 1 Output 5V 4A 43V - 160V Input

Isolated Module DC DC Converter 1 Output 5V 4A 43V - 160V Input

Buy Now Datasheet
Dc/dc Converter, 5V, 4A; Power Supply Approvals Recom Power - 79Y0333 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Converter, 5V, 4A; Power Supply Approvals Recom Power
79Y0333
Dc/dc Converter, 5V, 4A; Power Supply Approvals Recom Power 79Y0333
DC/DC CONVERTER, 5V, 4A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

DC/DC CONVERTER, 5V, 4A; Power Supply Approvals:-; Input Ratio:4:1; Output Power Max:20W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number RP20-11005SFR/N-ND 79Y0333
Product Name DC DC Converters Dc/dc Converter, 5V, 4A; Power Supply Approvals Recom Power
Type DC-DC Converter; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 79 C (-40 to 174 F)
DC Output Current 4 amps 4 amps
DC Input Voltage 43.0 to 160.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 230W 24V C14 Terminal Block 4 Pin - 96PSA-A230W24P4-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details