Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - AK80A-024L-050F30 AK80A-024L-050F30

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1143282-AK80A-024L-0 50F30 Type: Non-Isolated PoL Module Mounting Style: Through Hole Features: Remote On/Off, OTP, OVP, SCP Applications: ITE (Commercial) Voltage - Output 1: 5V Efficiency: 83% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: Module Current - Output (Maximum): 30A Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 32 MSL Level: 1 (Unlimited) Power (W): 240W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 36V Parts Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
Request a Quote
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1143282-AK80A-024L-0 50F30 Type: Non-Isolated PoL Module Mounting Style: Through Hole Features: Remote On/Off, OTP, OVP, SCP Applications: ITE (Commercial) Voltage - Output 1: 5V Efficiency: 83% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: Module Current - Output (Maximum): 30A Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 32 MSL Level: 1 (Unlimited) Power (W): 240W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 36V Parts Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AK80A-024L-050F30
1143282-AK80A-024L-050F30
Power Supplies Board Mount DCDC Converters - AK80A-024L-050F30 1143282-AK80A-024L-050F30
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1143282-AK80A-024L-0 50F30 Type: Non-Isolated PoL Module Mounting Style: Through Hole Features: Remote On/Off, OTP, OVP, SCP Applications: ITE (Commercial) Voltage - Output 1: 5V Efficiency: 83% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: 0°C ~ 85°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: Module Current - Output (Maximum): 30A Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 32 MSL Level: 1 (Unlimited) Power (W): 240W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 36V Parts Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 1143282-AK80A-024L-050F30
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Features: Remote On/Off, OTP, OVP, SCP
Applications: ITE (Commercial)
Voltage - Output 1: 5V
Efficiency: 83%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Homepage: www.astecinc.com/
Manufacturer Package: Module
Current - Output (Maximum): 30A
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 32
MSL Level: 1 (Unlimited)
Power (W): 240W
Voltage - Input (Minimum): 18V
Voltage - Input (Maximum): 36V
Parts Dimension: 4.60" L x 2.40" W x 0.50" H (116.8mm x 61.0mm x 12.7mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 1143282-AK80A-024L-050F30
Product Name Power Supplies Board Mount DCDC Converters - AK80A-024L-050F30
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - 1920-1140-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 4 amps
View Details
2 suppliers
Industrial, DIN Rail Power Supplies - BB-SDR-240-48-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6952B 600W DC Switching Power Supply 60V/25A - UDP6952B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details