Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - AEH30A48 AEH30A48

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1142806-AEH30A48 Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: Through Hole Features: Remote On/Off Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Output 1: 5V Efficiency: 89% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: 9-DIP Module Current - Output (Maximum): 30A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Power (W): 150W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 72V Parts Dimension: 2.40" L x 2.30" W x 0.50" H (61.0mm x 58.4mm x 12.7mm)
Request a Quote
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1142806-AEH30A48 Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: Through Hole Features: Remote On/Off Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Output 1: 5V Efficiency: 89% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: 9-DIP Module Current - Output (Maximum): 30A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Power (W): 150W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 72V Parts Dimension: 2.40" L x 2.30" W x 0.50" H (61.0mm x 58.4mm x 12.7mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AEH30A48
1142806-AEH30A48
Power Supplies Board Mount DCDC Converters - AEH30A48 1142806-AEH30A48
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1142806-AEH30A48 Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: Through Hole Features: Remote On/Off Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Output 1: 5V Efficiency: 89% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: 9-DIP Module Current - Output (Maximum): 30A Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Power (W): 150W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 72V Parts Dimension: 2.40" L x 2.30" W x 0.50" H (61.0mm x 58.4mm x 12.7mm)

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 1142806-AEH30A48
Packaging: Bulk
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Features: Remote On/Off
Applications: ITE (Commercial)
Control Features: Enable, Active High
Voltage - Output 1: 5V
Efficiency: 89%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.astecinc.com/
Manufacturer Package: 9-DIP Module
Current - Output (Maximum): 30A
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Power (W): 150W
Voltage - Input (Minimum): 36V
Voltage - Input (Maximum): 72V
Parts Dimension: 2.40" L x 2.30" W x 0.50" H (61.0mm x 58.4mm x 12.7mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 1142806-AEH30A48
Product Name Power Supplies Board Mount DCDC Converters - AEH30A48
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PS-C48048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 10 amps
View Details
D22 DIN Rail A/D 100-240V 60W 48V - IPS-D22A60W48V-A - Advantech
Specs
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
Regulatory Compliance CE / UL / CB / CCC / TUV / UKCA
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6932B 200W DC Switching Power Supply 60V/10A - UDP6932B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details