Artesyn Embedded Power Power Supplies - Board Mount AA25N-048L-033S

Description
Manufacturer: Artesyn-Embedded-Tec hnologies Win Source Part Number: 198453-AA25N-048L-03 3S Category: Power Supplies - Board Mount Family: DC DC Converters Series: AA25N Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OTP, OVP, SCP, UVLO Package: 8-DIP Module (7 Leads) Size / Dimension: 2.00" L x 2.00" W x 0.52" H (50.8mm x 50.8mm x 13.2mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 25W Efficiency: 82% Power (Watts) - Max: 19.8W Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Artesyn-Embedded-Tec hnologies Win Source Part Number: 198453-AA25N-048L-03 3S Category: Power Supplies - Board Mount Family: DC DC Converters Series: AA25N Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OTP, OVP, SCP, UVLO Package: 8-DIP Module (7 Leads) Size / Dimension: 2.00" L x 2.00" W x 0.52" H (50.8mm x 50.8mm x 13.2mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 25W Efficiency: 82% Power (Watts) - Max: 19.8W Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
198453-AA25N-048L-033S
Power Supplies - Board Mount 198453-AA25N-048L-033S
Manufacturer: Artesyn-Embedded-Tec hnologies Win Source Part Number: 198453-AA25N-048L-03 3S Category: Power Supplies - Board Mount Family: DC DC Converters Series: AA25N Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: Remote On/Off, OTP, OVP, SCP, UVLO Package: 8-DIP Module (7 Leads) Size / Dimension: 2.00" L x 2.00" W x 0.52" H (50.8mm x 50.8mm x 13.2mm) Applications: ITE (Commercial) Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Current - Output (Max): 6A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Power (Watts) - Manufacture Series: 25W Efficiency: 82% Power (Watts) - Max: 19.8W Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Artesyn-Embedded-Technologies
Win Source Part Number: 198453-AA25N-048L-033S
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: AA25N
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: Remote On/Off, OTP, OVP, SCP, UVLO
Package: 8-DIP Module (7 Leads)
Size / Dimension: 2.00" L x 2.00" W x 0.52" H (50.8mm x 50.8mm x 13.2mm)
Applications: ITE (Commercial)
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Current - Output (Max): 6A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Power (Watts) - Manufacture Series: 25W
Efficiency: 82%
Power (Watts) - Max: 19.8W
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 198453-AA25N-048L-033S
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

240W Three Phase Power Supplies - PST-24048 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
2 suppliers
FSP Adapter AC to DC 100-240V 230W 24V C14 Terminal Block 4 Pin - 96PSA-A230W24P4-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UTP3315TFL-II 1Ch Linear DC Power Supply - UTP3315TFL-II - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 30.0 volts
View Details