Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - AA01D-012L-150D AA01D-012L-150D

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 766854-AA01D-012L-15 0D Series: AA01D Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 71°C Features: SCP Package: 12-SIP Module, 7 Leads Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 500V Number of Outputs: 2 Part Status: Obsolete(EOL) Voltage - Output 1: 15V Voltage - Output 2: -15V Family Name: AA01D-012L-150D Categories: Power Supplies - Board Mount Dimension: 1.25" L x 0.34" W x 0.57" H (31.8mm x 8.6mm x 14.5mm) Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 50mA, 50mA Alternative Parts (Cross-Reference): RV-1215D/P; R12P215D/X2; AM2D-1215DZ; Introduction Date: January 14, 2014 ECCN: EAR99 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 766854-AA01D-012L-15 0D Series: AA01D Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 71°C Features: SCP Package: 12-SIP Module, 7 Leads Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 500V Number of Outputs: 2 Part Status: Obsolete(EOL) Voltage - Output 1: 15V Voltage - Output 2: -15V Family Name: AA01D-012L-150D Categories: Power Supplies - Board Mount Dimension: 1.25" L x 0.34" W x 0.57" H (31.8mm x 8.6mm x 14.5mm) Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 50mA, 50mA Alternative Parts (Cross-Reference): RV-1215D/P; R12P215D/X2; AM2D-1215DZ; Introduction Date: January 14, 2014 ECCN: EAR99 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AA01D-012L-150D
766854-AA01D-012L-150D
Power Supplies Board Mount DCDC Converters - AA01D-012L-150D 766854-AA01D-012L-150D
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 766854-AA01D-012L-15 0D Series: AA01D Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -25°C ~ 71°C Features: SCP Package: 12-SIP Module, 7 Leads Applications: ITE (Commercial) Power (Watts): 1W Voltage - Isolation: 500V Number of Outputs: 2 Part Status: Obsolete(EOL) Voltage - Output 1: 15V Voltage - Output 2: -15V Family Name: AA01D-012L-150D Categories: Power Supplies - Board Mount Dimension: 1.25" L x 0.34" W x 0.57" H (31.8mm x 8.6mm x 14.5mm) Input Voltage MIN: 10.8V Voltage Input MAX: 13.2V Current - Output (Maximum): 50mA, 50mA Alternative Parts (Cross-Reference): RV-1215D/P; R12P215D/X2; AM2D-1215DZ; Introduction Date: January 14, 2014 ECCN: EAR99 Estimated EOL Date: Unknown Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 766854-AA01D-012L-150D
Series: AA01D
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 71°C
Features: SCP
Package: 12-SIP Module, 7 Leads
Applications: ITE (Commercial)
Power (Watts): 1W
Voltage - Isolation: 500V
Number of Outputs: 2
Part Status: Obsolete(EOL)
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Family Name: AA01D-012L-150D
Categories: Power Supplies - Board Mount
Dimension: 1.25" L x 0.34" W x 0.57" H (31.8mm x 8.6mm x 14.5mm)
Input Voltage MIN: 10.8V
Voltage Input MAX: 13.2V
Current - Output (Maximum): 50mA, 50mA
Alternative Parts (Cross-Reference): RV-1215D/P; R12P215D/X2; AM2D-1215DZ;
Introduction Date: January 14, 2014
ECCN: EAR99
Estimated EOL Date: Unknown
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 766854-AA01D-012L-150D
Product Name Power Supplies Board Mount DCDC Converters - AA01D-012L-150D
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PS-C12012 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 10 amps
View Details
FSP Adapter AC to DC 100-240V 140W 5/9/15/20/28V C14 PD USB-C - 96PSA-A140WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details