Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - AEH20A48 AEH20A48

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1142805-AEH20A48 Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: Through Hole Features: Remote On/Off Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Output 1: 5V Efficiency: 90% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: 9-DIP Module Current - Output (Maximum): 20A Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Power (W): 100W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 72V Parts Dimension: 2.40" L x 2.30" W x 0.50" H (61.0mm x 58.4mm x 12.7mm)
Request a Quote
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1142805-AEH20A48 Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: Through Hole Features: Remote On/Off Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Output 1: 5V Efficiency: 90% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: 9-DIP Module Current - Output (Maximum): 20A Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Power (W): 100W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 72V Parts Dimension: 2.40" L x 2.30" W x 0.50" H (61.0mm x 58.4mm x 12.7mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - AEH20A48
1142805-AEH20A48
Power Supplies Board Mount DCDC Converters - AEH20A48 1142805-AEH20A48
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1142805-AEH20A48 Packaging: Bulk Type: Non-Isolated PoL Module Mounting Style: Through Hole Features: Remote On/Off Applications: ITE (Commercial) Control Features: Enable, Active High Voltage - Output 1: 5V Efficiency: 90% Categories: Power Supplies - Board Mount Status: Obsolete Temperature Range - Operating: -40°C ~ 100°C Manufacturer Homepage: www.astecinc.com/ Manufacturer Package: 9-DIP Module Current - Output (Maximum): 20A Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10 MSL Level: 1 (Unlimited) Power (W): 100W Voltage - Input (Minimum): 36V Voltage - Input (Maximum): 72V Parts Dimension: 2.40" L x 2.30" W x 0.50" H (61.0mm x 58.4mm x 12.7mm)

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 1142805-AEH20A48
Packaging: Bulk
Type: Non-Isolated PoL Module
Mounting Style: Through Hole
Features: Remote On/Off
Applications: ITE (Commercial)
Control Features: Enable, Active High
Voltage - Output 1: 5V
Efficiency: 90%
Categories: Power Supplies - Board Mount
Status: Obsolete
Temperature Range - Operating: -40°C ~ 100°C
Manufacturer Homepage: www.astecinc.com/
Manufacturer Package: 9-DIP Module
Current - Output (Maximum): 20A
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Power (W): 100W
Voltage - Input (Minimum): 36V
Voltage - Input (Maximum): 72V
Parts Dimension: 2.40" L x 2.30" W x 0.50" H (61.0mm x 58.4mm x 12.7mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 1142805-AEH20A48
Product Name Power Supplies Board Mount DCDC Converters - AEH20A48
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Industrial, DIN Rail Power Supplies - BB-MDR-40-48-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 0.8300 amps
View Details
Ac/dc Din Rail Power Supply, Switch Mode, Fixed, 110 V, 240 V, 12 W, 12 V, 1 A Rohs Compliant Finder - 89W0455 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
View Details