Manufacturer: Phoenix Contact
Win Source Part Number: 1332708-1729209
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Positions Per Level: 10
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Color: Green
Features: Interlocking (Side)
Wire Gauge: 14-30 AWG
Housing Material: Polyamide (PA), Nylon
Voltage: 300 V
Standard Package: 100
Mounting: Through Hole
Current: 10 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Torque - Screw: 0.5-0.6 Nm (4.4-5.3 Lb-In)
Screw Thread: M3
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 277-1255,MKDSN 1.5/10-5.08,MKDSN1,5
RoHS Status: RoHS Compliant
"10 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 1332708-1729209 | 277-1255-ND |
| Product Name | Connectors, Interconnects - Terminal Blocks - Wire to Board | Wire to Board |
| Connector Type | Wire to Board Connector | |
| Mounting | Through Hole | Through Hole |
| Current Rating | 10.0 amps |