NorComp D-Sub Connector Assemblies 172-E15-113R031

Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 4515MEA-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4515MEA-ND
D-Sub Connector Assemblies 4515MEA-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, Plug, 15Pos; Gender Norcomp - 40Y4773 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 15Pos; Gender Norcomp
40Y4773
D Sub Connector, Plug, 15Pos; Gender Norcomp 40Y4773
D SUB CONNECTOR, PLUG, 15POS; Gender:Plug; Product Range:172-E M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Through Hole; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 15POS; Gender:Plug; Product Range:172-E M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Through Hole; Contact Material:Brass; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 4515MEA-ND 40Y4773
Product Name D-Sub Connector Assemblies D Sub Connector, Plug, 15Pos; Gender Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A54200-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details
PWRBLADE HEADER - VERTICAL - 51702-10200400AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Solder Lug Connectors - 36-4000-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details