21 (17 + 4 Coax or Power) Position D-Sub, Combo Plug, Male Pins Connector
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | 485079 | 900-1731070604-ND |
| Product Name | D Sub Connectors | D-Sub Connector Assemblies |
| Connector Type | D-Sub Connector | Plug, Male Pins |
| Gender | Male / Plug | |
| Geometry | Right Angle; Right angle | |
| Mounting | Through hole | Through Hole, Right Angle |