Manufacturer: AMIS
Category: Connectors,Interconn
Package: 2-SOJ, 2.85mm pitch
Product Status: Preliminary
Connector Type: Receptacle
Contact Type: Female Socket
Pitch - Mating: 0.050" (1.27mm)
Style: C
Shrouding: Shrouded - 4 Wall
Mounting Type: Requires Holder
"Connector Header Through Hole 3 position 0.098"" (2.50mm)"
3 Pos 2.5mm Pitch Wire-to-Board Header, Straight, Solder, Gold/Tin Product overview: 173081-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-173081-3 can be used for catalog matching and distributor lookup.
EIS POST ASSY V 3P GOLD NATU. ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A105192-ND | 316-173081-3 | 11H9075 | |
| Product Name | Connectors,Interconnects | Headers, Male Pins | Electronic Connector | Eis Post Assy V 3P Gold Natu. Rohs Compliant Amp - Te Connectivity |
| Mounting | Requires Holder | Through Hole |