2-Pos 5mm Pitch Terminal Block, 13.5A, 400V, Through Hole, Green Product overview: 1729018 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 13.5A, 400V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 13.5A, 400V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1729018 can be used for catalog matching and distributor lookup.
"2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
Manufacturer: Phoenix Contact
Win Source Part Number: 1332195-1729018
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Color: Green
Features: Interlocking (Side)
Wire Gauge: 14-30 AWG
Housing Material: Polyamide (PA), Nylon
Voltage: 300 V
Standard Package: 250
Mounting: Through Hole
Current: 10 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Torque - Screw: 0.5-0.6 Nm (4.4-5.3 Lb-In)
Screw Thread: M3
ECCN: EAR99
Fake Threat In the Open Market: 66
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 277-1236,MKDSN1,5/2,
RoHS Status: ROHS3 Compliant
TERM BLK 2POS SIDE ENTRY 5MM PCB
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 371-1729018 | 8020617 | 277-1236-ND | 1332195-1729018 | 14X5151 | 1729018 |
| Product Name | Through-Hole 13.5A 400V Electronic Connector | PCB Headers | Wire to Board | Connectors, Interconnects - Terminal Blocks - Wire to Board | Mkdsn 1 5/ 2 Phoenix Contact | Wire to Board |
| Gender | Male / Plug | Male / Plug | ||||
| Termination | Screw | Screw | Screw - Rising Cage Clamp | |||
| Voltage Rating | 400 volts | 400 volts | 300 volts | |||
| Current Rating | 13.5 amps | 10.0 amps | 10.0 amps | |||
| Geometry | Straight; Straight |