Manufacturer: Phoenix Contact
Win Source Part Number: 1332278-1729144
Category: Connectors, Interconnects>Termin
Packaging: Bulk
Positions Per Level: 4
Number of Levels: 1
Pitch: 0.200" (5.08mm)
Color: Green
Features: Interlocking (Side)
Wire Gauge: 14-30 AWG
Housing Material: Polyamide (PA), Nylon
Voltage: 300 V
Standard Package: 250
Mounting: Through Hole
Current: 10 A
Mating Orientation: Horizontal with Board
Wire Termination: Screw - Rising Cage Clamp
Torque - Screw: 0.5-0.6 Nm (4.4-5.3 Lb-In)
Screw Thread: M3
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4040
Other Part Number: 277-1249,MKDSN 1.5/4-5.08,MKDSN1,5/
RoHS Status: ROHS3 Compliant
4 Pos Terminal Block, 13.5A, 250V, 5.08mm Pitch, Screw, Through Hole Product overview: 1729144 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 13.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 13.5A, 250V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1729144 can be used for catalog matching and distributor lookup.
"4 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
TERM BLK 4P SIDE ENT 5.08MM PCB
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 1332278-1729144 | 371-1729144 | 277-1249-ND | 1729144 |
| Product Name | Connectors, Interconnects - Terminal Blocks - Wire to Board | Through-Hole 13.5A 250V Electronic Connector | Wire to Board | Wire to Board |
| Connector Type | Wire to Board Connector | Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | Through Hole | |
| Current Rating | 10.0 amps | 13.5 amps | 10.0 amps | |
| Termination | Screw | Screw - Rising Cage Clamp |