"6 Position Wire to Board Terminal Block Horizontal with Board 0.200"" (5.08mm) Through Hole"
TERM BLK 6P SIDE ENT 5.08MM PCB
| RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2901270 | 277-1251-ND | 1729160 |
| Product Name | PCB Headers | Wire to Board | Wire to Board |
| Geometry | Straight; Straight | ||
| Termination | Screw | Screw - Rising Cage Clamp | |
| Mounting | Through hole | Through Hole | Through Hole |
| Voltage Rating | 250 volts | 300 volts |